Lapp Tannehill 911371 - LAPP SKINTOP® GMP-GL Locknut - Black - 1/2" NPT OLF911371

Description
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 1/2 NPT threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 911371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911371 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Black THREAD TYPE : NPT THREAD SIZE : 1/2 OD (IN) : 12 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.236 NUT THICKNESS (MM) : 12 WRENCHING FLATS (IN) : 1.063
Description
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 1/2 NPT threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 911371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911371 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Black THREAD TYPE : NPT THREAD SIZE : 1/2 OD (IN) : 12 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.236 NUT THICKNESS (MM) : 12 WRENCHING FLATS (IN) : 1.063

Suppliers

Company
Product
Description
Supplier Links
911371 - LAPP SKINTOP® GMP-GL Locknut - Black - 1/2
Savage, MN, United States
911371 - LAPP SKINTOP® GMP-GL Locknut - Black - 1/2" NPT
OLF911371
911371 - LAPP SKINTOP® GMP-GL Locknut - Black - 1/2" NPT OLF911371
LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 1/2 NPT threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material. LAPP part number 911371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911371 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Black THREAD TYPE : NPT THREAD SIZE : 1/2 OD (IN) : 12 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.236 NUT THICKNESS (MM) : 12 WRENCHING FLATS (IN) : 1.063

LAPP's SKINTOP® GMP-GL is a black hexagonal locknut with 1/2 NPT threading, designed for use with SKINTOP®cable glands and is available in a halogen-free material.

LAPP part number 911371.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 911371 AVAILABILITY : In Stock PRODUCT TYPES : Locknuts SERIES : SKINTOP® GMP-GL COLOR : Black THREAD TYPE : NPT THREAD SIZE : 1/2 OD (IN) : 12 LOCKNUT MATERIAL : Glass fiber-reinforced polyamide NUT THICKNESS (IN) : 0.236 NUT THICKNESS (MM) : 12 WRENCHING FLATS (IN) : 1.063

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLF911371
Product Name 911371 - LAPP SKINTOP® GMP-GL Locknut - Black - 1/2" NPT
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602072R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details