Lapp Tannehill 73220301 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 2 Conductor - Gray OLF73220301

Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220301 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220301 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.134 NOMINAL OD (MM) : 3.4 SPIRAL OD (IN) : 0.551 SPIRAL OD (MM) : 14 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved
Description
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220301 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220301 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.134 NOMINAL OD (MM) : 3.4 SPIRAL OD (IN) : 0.551 SPIRAL OD (MM) : 14 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
73220301 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8
Savage, MN, United States
73220301 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 2 Conductor - Gray
OLF73220301
73220301 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 2 Conductor - Gray OLF73220301
LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220301 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220301 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.134 NOMINAL OD (MM) : 3.4 SPIRAL OD (IN) : 0.551 SPIRAL OD (MM) : 14 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

LAPP UNITRONIC® SPIRAL LiF2Y11Y is an unshielded multi-conductor signal and data cable designed to extend up to 4 times its retracted length. Designed with a polyurethane outer jacket, it is robust for heavier duty applications. LAPP 73220301


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220301 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL LiF2Y11Y AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.134 NOMINAL OD (MM) : 3.4 SPIRAL OD (IN) : 0.551 SPIRAL OD (MM) : 14 EXTENDED LENGTH (IN) : 31 EXTENDED LENGTH (MM) : 800 RETRACTED LENGTH (IN) : 8 RETRACTED LENGTH (MM) : 200 INSULATION MATERIAL : Polyolefin VOLTAGE : 250V STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220301
Product Name 73220301 LAPP UNITRONIC® SPIRAL LiF2Y11Y Retractable Coiled Cable (8" - 31" length) - Unshielded - 26 AWG 2 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation Polyolefin
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Multiple Conductor Cables - 484-100G1121-0.25-6/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair & Multicore Data Cable - 349883 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details