Lapp Tannehill 73220272 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 24 AWG 12 Conductor - Black OLF73220272

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220272 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220272 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 SPIRAL OD (IN) : 1.181 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220272 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220272 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 SPIRAL OD (IN) : 1.181 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220272 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12
Savage, MN, United States
73220272 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 24 AWG 12 Conductor - Black
OLF73220272
73220272 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 24 AWG 12 Conductor - Black OLF73220272
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220272 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220272 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 SPIRAL OD (IN) : 1.181 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220272


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220272 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.331 NOMINAL OD (MM) : 8.4 SPIRAL OD (IN) : 1.181 SPIRAL OD (MM) : 30 EXTENDED LENGTH (IN) : 47 EXTENDED LENGTH (MM) : 1200 RETRACTED LENGTH (IN) : 12 RETRACTED LENGTH (MM) : 300 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220272
Product Name 73220272 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (12" - 47" length) - Shielded - 24 AWG 12 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Insulation Fluoropolymer insulation
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers