Lapp Tannehill 73220253 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 24 AWG 4 Conductor - Black OLF73220253

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220253 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220253 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220253 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220253 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220253 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16
Savage, MN, United States
73220253 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 24 AWG 4 Conductor - Black
OLF73220253
73220253 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 24 AWG 4 Conductor - Black OLF73220253
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220253 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220253 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220253


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220253 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.6 SPIRAL OD (IN) : 0.787 SPIRAL OD (MM) : 20 EXTENDED LENGTH (IN) : 63 EXTENDED LENGTH (MM) : 1600 RETRACTED LENGTH (IN) : 16 RETRACTED LENGTH (MM) : 400 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220253
Product Name 73220253 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (16" - 63" length) - Shielded - 24 AWG 4 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 162307-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Ribbon Cable - 1792505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details