Lapp Tannehill 73220205 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 3 Conductor - Black OLF73220205

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220205 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220205 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.3 SPIRAL OD (IN) : 0.709 SPIRAL OD (MM) : 18 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220205 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220205 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.3 SPIRAL OD (IN) : 0.709 SPIRAL OD (MM) : 18 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220205 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4
Savage, MN, United States
73220205 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 3 Conductor - Black
OLF73220205
73220205 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 3 Conductor - Black OLF73220205
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220205 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220205 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.3 SPIRAL OD (IN) : 0.709 SPIRAL OD (MM) : 18 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220205


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220205 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.169 NOMINAL OD (MM) : 4.3 SPIRAL OD (IN) : 0.709 SPIRAL OD (MM) : 18 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220205
Product Name 73220205 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 3 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details