LAPP EPIC SIGNAL M23 replacement connector contact, part number 72402600, is made to correspond with LAPP EPIC® SIGNAL M23 circular connector series. This is a gold socket contact that is 1mm long and is designed for a wide crimping range.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 72402600 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Female CONTACT SIZE : Up to 1.0mm 2 LENGTH (MM) : 1 SERIES : EPIC® SIGNAL M23 Contacts
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Contacts |
| Product Number | OLF72402600 |
| Product Name | 72402600 - LAPP EPIC® SIGNAL M23 Connector Contacts - Gold Socket - 1mm |
| Shape / Form | Socket or Receptacle |