Amphenol Communications Solutions D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions L17RRD2F01100

Description
D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:RR Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:RR Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 46P3568 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
46P3568
D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions 46P3568
D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:RR Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:RR Series D Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46P3568
Product Name D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Polycrystalline Nickel-cobalt-manganese Cathode Material, High Nickel Content(Ni0.9Co0.05Mn0,05) - BMLC-KJ008 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 4.72E-4 inch (0.0120 mm)
View Details