Lapp Tannehill 7038867 - LAPP UNITRONIC® SENSOR FD Bus Cable - 24 AWG/5 Conductor - Black OLF7038867

Description
LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038867. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038867 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.7 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038867. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038867 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.7 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
7038867 - LAPP UNITRONIC® SENSOR FD Bus Cable - 24 AWG/5 Conductor - Black - OLF7038867 - Lapp Tannehill
Savage, MN, United States
7038867 - LAPP UNITRONIC® SENSOR FD Bus Cable - 24 AWG/5 Conductor - Black
OLF7038867
7038867 - LAPP UNITRONIC® SENSOR FD Bus Cable - 24 AWG/5 Conductor - Black OLF7038867
LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038867. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038867 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.7 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038867.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038867 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.7 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7038867
Product Name 7038867 - LAPP UNITRONIC® SENSOR FD Bus Cable - 24 AWG/5 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details