Lapp Tannehill 7038864 - LAPP UNITRONIC® SENSOR FD Bus Cable - 22 AWG/3 Conductor - Black OLF7038864

Description
LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038864. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038864 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.181 NOMINAL OD (MM) : 4.6 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038864. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038864 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.181 NOMINAL OD (MM) : 4.6 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
7038864 - LAPP UNITRONIC® SENSOR FD Bus Cable - 22 AWG/3 Conductor - Black - OLF7038864 - Lapp Tannehill
Savage, MN, United States
7038864 - LAPP UNITRONIC® SENSOR FD Bus Cable - 22 AWG/3 Conductor - Black
OLF7038864
7038864 - LAPP UNITRONIC® SENSOR FD Bus Cable - 22 AWG/3 Conductor - Black OLF7038864
LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038864. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038864 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.181 NOMINAL OD (MM) : 4.6 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038864.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038864 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.181 NOMINAL OD (MM) : 4.6 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7038864
Product Name 7038864 - LAPP UNITRONIC® SENSOR FD Bus Cable - 22 AWG/3 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 131016-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details