Lapp Tannehill 7027074 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 10 & 16 AWG 5 Conductor - Unshielded Black PVC OLF7027074

Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027074 is a 10 & 16 AWG 5 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 10 & 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 236.56 WEIGHT KG/KM : 352
Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027074 is a 10 & 16 AWG 5 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 10 & 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 236.56 WEIGHT KG/KM : 352

Suppliers

Company
Product
Description
Supplier Links
7027074 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 10 & 16 AWG 5 Conductor - Unshielded Black PVC - OLF7027074 - Lapp Tannehill
Savage, MN, United States
7027074 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 10 & 16 AWG 5 Conductor - Unshielded Black PVC
OLF7027074
7027074 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 10 & 16 AWG 5 Conductor - Unshielded Black PVC OLF7027074
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027074 is a 10 & 16 AWG 5 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 10 & 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 236.56 WEIGHT KG/KM : 352

LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027074 is a 10 & 16 AWG 5 conductor solution that is unshielded with a black PVC jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027074 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 10 & 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.54 NOMINAL OD (MM) : 13.7 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 236.56 WEIGHT KG/KM : 352

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7027074
Product Name 7027074 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 10 & 16 AWG 5 Conductor - Unshielded Black PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0457173001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 1959508 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details