Lapp Tannehill 7027004 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 13 Conductor - Unshielded Black PVC OLF7027004

Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027004 is a 16 & 14 AWG 13 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027004 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 13 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 241.94 WEIGHT KG/KM : 360
Description
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027004 is a 16 & 14 AWG 13 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027004 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 13 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 241.94 WEIGHT KG/KM : 360

Suppliers

Company
Product
Description
Supplier Links
7027004 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 13 Conductor - Unshielded Black PVC - OLF7027004 - Lapp Tannehill
Savage, MN, United States
7027004 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 13 Conductor - Unshielded Black PVC
OLF7027004
7027004 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 13 Conductor - Unshielded Black PVC OLF7027004
LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027004 is a 16 & 14 AWG 13 conductor solution that is unshielded with a black PVC jacket. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027004 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 13 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 241.94 WEIGHT KG/KM : 360

LAPP's ÖLFLEX® TRUCK 170 FLRYY with special ADR approval (for use in vehicles transporting hazardous goods) is for use in commercial vehicles and the wiring of electrical equipment in trailers/ semi-trailers. This part, LAPP 7027004 is a 16 & 14 AWG 13 conductor solution that is unshielded with a black PVC jacket.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7027004 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRUCK 170 FLRYY AWG/GAUGE : 16 & 14 NUMBER OF CONDUCTORS : 13 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 5kV TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 241.94 WEIGHT KG/KM : 360

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7027004
Product Name 7027004 - LAPP ÖLFLEX® TRUCK 170 FLRYY - 16 & 14 AWG 13 Conductor - Unshielded Black PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Number of Conductors 13 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1008863001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details