Lapp Tannehill 701717 - LAPP ÖLFLEX® VFD 1XL with Signal - 2 AWG 4 + (14 AWG) conductor - Black OLF701717

Description
ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701717. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701717 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 + (14 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.234 NOMINAL OD (MM) : 31.3 INSULATION : XLPE (plus) VOLTAGE : 4000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 1483
Description
ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701717. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701717 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 + (14 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.234 NOMINAL OD (MM) : 31.3 INSULATION : XLPE (plus) VOLTAGE : 4000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 1483

Suppliers

Company
Product
Description
Supplier Links
701717 - LAPP ÖLFLEX® VFD 1XL with Signal - 2 AWG 4 + (14 AWG) conductor - Black - OLF701717 - Lapp Tannehill
Savage, MN, United States
701717 - LAPP ÖLFLEX® VFD 1XL with Signal - 2 AWG 4 + (14 AWG) conductor - Black
OLF701717
701717 - LAPP ÖLFLEX® VFD 1XL with Signal - 2 AWG 4 + (14 AWG) conductor - Black OLF701717
ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701717. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701717 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 + (14 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.234 NOMINAL OD (MM) : 31.3 INSULATION : XLPE (plus) VOLTAGE : 4000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 1483

ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701717.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701717 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 + (14 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.234 NOMINAL OD (MM) : 31.3 INSULATION : XLPE (plus) VOLTAGE : 4000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 1483

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF701717
Product Name 701717 - LAPP ÖLFLEX® VFD 1XL with Signal - 2 AWG 4 + (14 AWG) conductor - Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation XLPE (plus)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved XHHW
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details