Lapp Tannehill 701713 - LAPP ÖLFLEX® VFD 1XL with Signal - 10 AWG 4 + (18 AWG) conductor - Black OLF701713

Description
ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701713. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 + (18 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.593 NOMINAL OD (MM) : 15.1 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 289
Description
ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701713. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 + (18 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.593 NOMINAL OD (MM) : 15.1 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 289

Suppliers

Company
Product
Description
Supplier Links
701713 - LAPP ÖLFLEX® VFD 1XL with Signal - 10 AWG 4 + (18 AWG) conductor - Black - OLF701713 - Lapp Tannehill
Savage, MN, United States
701713 - LAPP ÖLFLEX® VFD 1XL with Signal - 10 AWG 4 + (18 AWG) conductor - Black
OLF701713
701713 - LAPP ÖLFLEX® VFD 1XL with Signal - 10 AWG 4 + (18 AWG) conductor - Black OLF701713
ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701713. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 + (18 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.593 NOMINAL OD (MM) : 15.1 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 289

ÖLFLEX® VFD 1XL with Signal is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. The UL TC-ER rating allows for installation without conduit, and the cable is resistant to a wide range of disinfectants, according to ECOLAB® PM 40-1. LAPP part number 701713.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701713 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL with Signal AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 + (18 AWG) CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.593 NOMINAL OD (MM) : 15.1 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 289

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF701713
Product Name 701713 - LAPP ÖLFLEX® VFD 1XL with Signal - 10 AWG 4 + (18 AWG) conductor - Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation XLPE (plus)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved XHHW
Unlock Full Specs
to access all available technical data

Similar Products

E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Insulation Fluoropolymer insulation
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 131793-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details