Lapp Tannehill 701701 - LAPP ÖLFLEX® VFD 1XL - 14 AWG 4 conductor + drain - Black OLF701701

Description
ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701701. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701701 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 137
Description
ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701701. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701701 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 137

Suppliers

Company
Product
Description
Supplier Links
701701 - LAPP ÖLFLEX® VFD 1XL - 14 AWG 4 conductor + drain - Black - OLF701701 - Lapp Tannehill
Savage, MN, United States
701701 - LAPP ÖLFLEX® VFD 1XL - 14 AWG 4 conductor + drain - Black
OLF701701
701701 - LAPP ÖLFLEX® VFD 1XL - 14 AWG 4 conductor + drain - Black OLF701701
ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701701. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701701 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 137

ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701701.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701701 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.41 NOMINAL OD (MM) : 10.4 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 137

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF701701
Product Name 701701 - LAPP ÖLFLEX® VFD 1XL - 14 AWG 4 conductor + drain - Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation XLPE (plus)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved XHHW
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Interface Adapters & Converters - 2262747 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details