LAPP ÖLFLEX® SERVO FD 7TCE is a continuous flex and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This is one cable solution is ideal for installing power to servo motor systems. 14 AWG/4c + 2x (18 AWG/1pr). LAPP 700760
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700760 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7TCE AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.625 NOMINAL OD (MM) : 15.87 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF700760 |
| Product Name | 700760 - LAPP ÖLFLEX® SERVO FD 7TCE - 14 AWG 8 conductors- Orange |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 8 # |