Lapp Tannehill 700738 - LAPP ÖLFLEX® SERVO 7TCE - 18 AWG 8 conductors- Orange OLF700738

Description
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 18 AWG/4c + 2x (18 AWG/1pr). LAPP 700738 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700738 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.52 NOMINAL OD (MM) : 13.21 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 18 AWG/4c + 2x (18 AWG/1pr). LAPP 700738 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700738 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.52 NOMINAL OD (MM) : 13.21 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700738 - LAPP ÖLFLEX® SERVO 7TCE - 18 AWG 8 conductors- Orange - OLF700738 - Lapp Tannehill
Savage, MN, United States
700738 - LAPP ÖLFLEX® SERVO 7TCE - 18 AWG 8 conductors- Orange
OLF700738
700738 - LAPP ÖLFLEX® SERVO 7TCE - 18 AWG 8 conductors- Orange OLF700738
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 18 AWG/4c + 2x (18 AWG/1pr). LAPP 700738 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700738 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.52 NOMINAL OD (MM) : 13.21 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 18 AWG/4c + 2x (18 AWG/1pr). LAPP 700738


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700738 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.52 NOMINAL OD (MM) : 13.21 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700738
Product Name 700738 - LAPP ÖLFLEX® SERVO 7TCE - 18 AWG 8 conductors- Orange
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multiple Conductor Cables - 100G1121-1.20-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair & Multicore Data Cable - 1368217 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details