Lapp Tannehill 700735 - LAPP ÖLFLEX® SERVO 7TCE - 14 AWG 6 conductors- Orange OLF700735

Description
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 14 AWG/4c + (16 AWG/1pr). LAPP 700735 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700735 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.524 NOMINAL OD (MM) : 13.31 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 14 AWG/4c + (16 AWG/1pr). LAPP 700735 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700735 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.524 NOMINAL OD (MM) : 13.31 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700735 - LAPP ÖLFLEX® SERVO 7TCE - 14 AWG 6 conductors- Orange - OLF700735 - Lapp Tannehill
Savage, MN, United States
700735 - LAPP ÖLFLEX® SERVO 7TCE - 14 AWG 6 conductors- Orange
OLF700735
700735 - LAPP ÖLFLEX® SERVO 7TCE - 14 AWG 6 conductors- Orange OLF700735
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 14 AWG/4c + (16 AWG/1pr). LAPP 700735 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700735 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.524 NOMINAL OD (MM) : 13.31 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 14 AWG/4c + (16 AWG/1pr). LAPP 700735


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700735 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.524 NOMINAL OD (MM) : 13.31 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700735
Product Name 700735 - LAPP ÖLFLEX® SERVO 7TCE - 14 AWG 6 conductors- Orange
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Twisted Pair & Multicore Data Cable - 349877 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details