Lapp Tannehill 700732 - LAPP ÖLFLEX® SERVO 7TCE - 12 AWG 4 conductors- Orange OLF700732

Description
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 12 AWG/4c. LAPP 700732 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 12 AWG/4c. LAPP 700732 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700732 - LAPP ÖLFLEX® SERVO 7TCE - 12 AWG 4 conductors- Orange - OLF700732 - Lapp Tannehill
Savage, MN, United States
700732 - LAPP ÖLFLEX® SERVO 7TCE - 12 AWG 4 conductors- Orange
OLF700732
700732 - LAPP ÖLFLEX® SERVO 7TCE - 12 AWG 4 conductors- Orange OLF700732
LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 12 AWG/4c. LAPP 700732 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 7TCE is a highly flexible and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This one cable solution is ideal for installing power to servo motor systems. 12 AWG/4c. LAPP 700732


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700732 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 7TCE AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.504 NOMINAL OD (MM) : 12.8 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700732
Product Name 700732 - LAPP ÖLFLEX® SERVO 7TCE - 12 AWG 4 conductors- Orange
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349694 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details