Lapp Tannehill 700727 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 500 KCMIL 3 conductors- Black OLF700727

Description
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700727 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700727 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 500 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.468 NOMINAL OD (MM) : 62.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700727 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700727 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 500 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.468 NOMINAL OD (MM) : 62.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
700727 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 500 KCMIL 3 conductors- Black - OLF700727 - Lapp Tannehill
Savage, MN, United States
700727 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 500 KCMIL 3 conductors- Black
OLF700727
700727 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 500 KCMIL 3 conductors- Black OLF700727
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700727 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700727 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 500 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.468 NOMINAL OD (MM) : 62.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700727


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700727 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 500 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.468 NOMINAL OD (MM) : 62.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700727
Product Name 700727 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 500 KCMIL 3 conductors- Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Foil; Tape
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 1127813001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
AV Adapters - 2863354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details