Lapp Tannehill 700726 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 350 KCMIL 3 conductors- Black OLF700726

Description
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700726 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700726 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.229 NOMINAL OD (MM) : 56.6 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700726 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700726 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.229 NOMINAL OD (MM) : 56.6 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
700726 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 350 KCMIL 3 conductors- Black - OLF700726 - Lapp Tannehill
Savage, MN, United States
700726 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 350 KCMIL 3 conductors- Black
OLF700726
700726 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 350 KCMIL 3 conductors- Black OLF700726
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700726 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700726 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.229 NOMINAL OD (MM) : 56.6 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700726


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700726 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 2.229 NOMINAL OD (MM) : 56.6 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700726
Product Name 700726 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 350 KCMIL 3 conductors- Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Foil; Tape
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 361855 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details