Lapp Tannehill 700724 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 4/0 AWG 3 conductors- Black OLF700724

Description
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700724 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700724 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.801 NOMINAL OD (MM) : 45.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC
Description
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700724 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700724 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.801 NOMINAL OD (MM) : 45.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Suppliers

Company
Product
Description
Supplier Links
700724 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 4/0 AWG 3 conductors- Black - OLF700724 - Lapp Tannehill
Savage, MN, United States
700724 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 4/0 AWG 3 conductors- Black
OLF700724
700724 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 4/0 AWG 3 conductors- Black OLF700724
LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700724 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700724 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.801 NOMINAL OD (MM) : 45.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

LAPP ÖLFLEX® VFD 2XL SYMMETRICAL is a robust oil- & UV-resistant large AWG 2kV VFD cable designed with three symmetrical grounds and a helical copper tape shield. LAPP 700724


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700724 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL Symmetrical AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.801 NOMINAL OD (MM) : 45.7 VOLTAGE : 2000V TEMPERATURE RANGE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL WTTC

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700724
Product Name 700724 - LAPP ÖLFLEX® VFD 2XL SYMMETRICAL - 4/0 AWG 3 conductors- Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Foil; Tape
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved UL WTTC
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Ribbon Cable - 1792527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details