Lapp Tannehill 6002 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray OLF6002

Description
LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved
Description
LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Suppliers

Company
Product
Description
Supplier Links
6002 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray - OLF6002 - Lapp Tannehill
Savage, MN, United States
6002 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray
OLF6002
6002 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray OLF6002
LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6002. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

LAPP UNITRONIC® BUS DeviceNet FD Gray cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. Ideal for DeviceNet bus systems; cable tracks and moving machine parts, automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 6002.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 6002 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF6002
Product Name 6002 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 115477-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details