Interpower Multi Cable Liquid Tight Strain Relief 85826130

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 27mm Number of Holes: 2 Diameter of Holes: 6.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 27mm Number of Holes: 2 Diameter of Holes: 6.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85826130 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85826130
Multi Cable Liquid Tight Strain Relief 85826130
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1/2" NPT Mounting Hole: 21.1mm Wrenching Flats: 27mm Number of Holes: 2 Diameter of Holes: 6.0mm Torque Settings: 2.50N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: 1/2" NPT

Mounting Hole: 21.1mm

Wrenching Flats: 27mm

Number of Holes: 2

Diameter of Holes: 6.0mm

Torque Settings: 2.50N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85826130
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824780 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details