TE Connectivity Boot, 8 Position, Polyolefin Elastomer. Modular Plug; Accessory Type Amp Te Connectivity 569875-8

Description
BOOT, 8 POSITION, POLYOLEFIN ELASTOMER. MODULAR PLUG; Accessory Type:Boot; For Use With:Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BOOT, 8 POSITION, POLYOLEFIN ELASTOMER. MODULAR PLUG; Accessory Type:Boot; For Use With:Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, 8 Position, Polyolefin Elastomer. Modular Plug; Accessory Type Amp Te Connectivity - 34B492 - Newark, An Avnet Company
Chicago, IL, United States
Boot, 8 Position, Polyolefin Elastomer. Modular Plug; Accessory Type Amp Te Connectivity
34B492
Boot, 8 Position, Polyolefin Elastomer. Modular Plug; Accessory Type Amp Te Connectivity 34B492
BOOT, 8 POSITION, POLYOLEFIN ELASTOMER. MODULAR PLUG; Accessory Type:Boot; For Use With:Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes

BOOT, 8 POSITION, POLYOLEFIN ELASTOMER. MODULAR PLUG; Accessory Type:Boot; For Use With:Modular Plugs; No. of Positions:8Positions; Strain Relief Material:PO (Polyolefin) Elastomer; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34B492
Product Name Boot, 8 Position, Polyolefin Elastomer. Modular Plug; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074610 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details