Lapp Tannehill 4726058 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2 AWG - White OLF4726058

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726058. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726058 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726058. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726058 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4726058 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2 AWG - White - OLF4726058 - Lapp Tannehill
Savage, MN, United States
4726058 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2 AWG - White
OLF4726058
4726058 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2 AWG - White OLF4726058
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726058. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726058 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H07Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4726058.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4726058 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07Z-K SERIES : ÖLFLEX® H07Z-K 90° Halogen-free AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4726058
Product Name 4726058 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H07Z-K - 2 AWG - White
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details