Lapp Tannehill 4725123 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - Green OLF4725123

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725123. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725123 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725123. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725123 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4725123 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - Green - OLF4725123 - Lapp Tannehill
Savage, MN, United States
4725123 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - Green
OLF4725123
4725123 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - Green OLF4725123
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725123. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725123 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725123.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725123 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4725123
Product Name 4725123 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - Green
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 078681-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Appliance Wiring Material - 1470 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL 1007 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0580 to 0.0910 inch (1.47 to 2.31 mm)
View Details