Lapp Tannehill 4725053 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - White OLF4725053

Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725053. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725053 AVAILABILITY : In Stock TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725053. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725053 AVAILABILITY : In Stock TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4725053 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - White - OLF4725053 - Lapp Tannehill
Savage, MN, United States
4725053 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - White
OLF4725053
4725053 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - White OLF4725053
This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725053. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725053 AVAILABILITY : In Stock TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725053.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725053 AVAILABILITY : In Stock TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4725053
Product Name 4725053 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 18 AWG - White
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -15 to 90 C (5 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details