This LAPP ÖLFLEX® Harmonized Halogen-free Hook-Up Wire H05Z-K features a cross-linked halogen-free insulation and is suitable for wiring devices, switch gear cabinets, distribution boxes; in tubes on, in, or under plaster; closed installation ducts, dry rooms; areas where human safety and damage to electronic components are a concern. LAPP part number 4725041.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4725041 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05Z-K SERIES : ÖLFLEX® H05Z-K 90° Halogen-free AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked Halogen-Free INSULATION MATERIAL : Cross-Linked Halogen-Free TEMPERATURE : 5°F to +194°F -15°C to +90°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | OLF4725041 |
| Product Name | 4725041 - LAPP ÖLFLEX® Halogen-free Harmonized <HAR> Hook-Up Wire - Type H05Z-K - 22 AWG - Red |
| Approvals | CE Approved |
| Rated Voltage | 500 volts |
| Rated Temperature | -15 to 90 C (5 to 194 F) |