Lapp Tannehill 4520064 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Gray OLF4520064

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520064. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520064. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4520064 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Gray - OLF4520064 - Lapp Tannehill
Savage, MN, United States
4520064 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Gray
OLF4520064
4520064 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Gray OLF4520064
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520064. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520064.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520064 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4520064
Product Name 4520064 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 10 AWG - Gray
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0480183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details