Lapp Tannehill 4520055 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 8 AWG - White OLF4520055

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520055. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520055 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520055. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520055 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4520055 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 8 AWG - White - OLF4520055 - Lapp Tannehill
Savage, MN, United States
4520055 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 8 AWG - White
OLF4520055
4520055 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 8 AWG - White OLF4520055
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520055. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520055 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H07V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4520055.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4520055 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H07V-K SERIES : ÖLFLEX® H07V-K AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 750V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4520055
Product Name 4520055 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H07V-K - 8 AWG - White
Approvals CE Approved
Rated Voltage 750 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1393543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details