This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510142.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510142 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | OLF4510142 |
| Product Name | 4510142 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 20 AWG - Dark blue |
| Approvals | CE Approved |
| Rated Voltage | 500 volts |
| Rated Temperature | -30 to 80 C (-22 to 176 F) |