TE Connectivity
1326032-5
Description
2.8MM WIRE APPLIED
Request a Quote
Email Supplier
Description
2.8MM WIRE APPLIED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
1326032-5 |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1063 inch (2.7 mm)
Wire Conductor
Copper
International
1 mm² (0.0016 in²)
View Details
New England Wire Technologies Corporation
Rated Voltage
300 volts
Nominal Diameter
0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature
200 C (392 F)
View Details
Approvals
MIL-W-76C, RoHS
Rated Voltage
1000 volts
Nominal Diameter
0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
Rated Voltage
600 volts
Nominal Diameter
0.0390 inch (0.9906 mm)
Rated Temperature
105 C (221 F)
View Details