Lapp Tannehill 4510071 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Violet OLF4510071

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510071. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510071 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510071. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510071 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4510071 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Violet - OLF4510071 - Lapp Tannehill
Savage, MN, United States
4510071 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Violet
OLF4510071
4510071 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Violet OLF4510071
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510071. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510071 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510071.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510071 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4510071
Product Name 4510071 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 22 AWG - Violet
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1071013001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details