Lapp Tannehill 4510013 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 18 AWG - Black OLF4510013

Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510013. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510013 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :
Description
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510013. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510013 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Suppliers

Company
Product
Description
Supplier Links
4510013 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 18 AWG - Black - OLF4510013 - Lapp Tannehill
Savage, MN, United States
4510013 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 18 AWG - Black
OLF4510013
4510013 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 18 AWG - Black OLF4510013
This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510013. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510013 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

This LAPP ÖLFLEX® Harmonized Hook-Up Wire H05V-K conforms to European standards and can be used to wire electronic and electrical equipment for export to Europe. LAPP part number 4510013.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4510013 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : H05V-K SERIES : ÖLFLEX® H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : -22°F to +176°F -30°C to +80°C VOLTAGE : 500V STANDARDS/APPROVALS : CE Approved ADDITIONAL STANDARDS :

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4510013
Product Name 4510013 - LAPP ÖLFLEX® Harmonized <HAR> Hook-Up Wire - Type H05V-K - 18 AWG - Black
Approvals CE Approved
Rated Voltage 500 volts
Rated Temperature -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 147393-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details