Lapp Tannehill 4180600 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 18 AWG - Green/Yellow OLF4180600

Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4180600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180600 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 10
Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4180600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180600 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 10

Suppliers

Company
Product
Description
Supplier Links
4180600 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 18 AWG - Green/Yellow - OLF4180600 - Lapp Tannehill
Savage, MN, United States
4180600 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 18 AWG - Green/Yellow
OLF4180600
4180600 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 18 AWG - Green/Yellow OLF4180600
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4180600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180600 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 10

This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4180600.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180600 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.11 NOMINAL OD (MM) : 2.8 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 10

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4180600
Product Name 4180600 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 18 AWG - Green/Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM I A/B
Rated Voltage 300 volts
Nominal Diameter 0.1100 inch (2.79 mm)
Wire Weight 0.0100 to 10 lbs/ft (0.0149 to 14.88 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Conductor Pure Gold
North American 40 AWG
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details