Lapp Tannehill 4180502 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 20 AWG - Blue OLF4180502

Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4180502. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180502 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.10 NOMINAL OD (MM) : 2.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 8
Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4180502. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180502 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.10 NOMINAL OD (MM) : 2.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 8

Suppliers

Company
Product
Description
Supplier Links
4180502 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 20 AWG - Blue - OLF4180502 - Lapp Tannehill
Savage, MN, United States
4180502 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 20 AWG - Blue
OLF4180502
4180502 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 20 AWG - Blue OLF4180502
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4180502. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180502 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.10 NOMINAL OD (MM) : 2.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 8

This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H05V-K, UL AWM, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4180502.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4180502 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.10 NOMINAL OD (MM) : 2.6 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : AWM I A/B WEIGHT LBS/MFT : 8

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4180502
Product Name 4180502 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H05V-K - 20 AWG - Blue
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM I A/B
Rated Voltage 300 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Wire Weight 0.0080 to 8 lbs/ft (0.0119 to 11.9 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 054411-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details