Lapp Tannehill 4160711 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 10 AWG - Green OLF4160711

Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160711. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160711 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48
Description
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160711. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160711 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48

Suppliers

Company
Product
Description
Supplier Links
4160711 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 10 AWG - Green - OLF4160711 - Lapp Tannehill
Savage, MN, United States
4160711 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 10 AWG - Green
OLF4160711
4160711 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 10 AWG - Green OLF4160711
This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160711. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160711 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48

This LAPP ÖLFLEX® Multi-standard PVC Hook-Up Wire was designed to meet North American and European market requirements. Passes UL 1015, UL 1069, UL 1007, UL MTW, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4160711.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160711 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4160711
Product Name 4160711 - LAPP ÖLFLEX® Multi-Standard PVC Hook-Up Wire X07V-K - 10 AWG - Green
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.2000 inch (5.08 mm)
Wire Weight 0.0480 to 48 lbs/ft (0.0714 to 71.43 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 187485-000 - TE Connectivity
Specs
Rated Voltage 2500 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details