Lapp Tannehill 4160700 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 10 AWG - Green/Yellow OLF4160700

Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160700 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48
Description
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160700 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48

Suppliers

Company
Product
Description
Supplier Links
4160700 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 10 AWG - Green/Yellow - OLF4160700 - Lapp Tannehill
Savage, MN, United States
4160700 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 10 AWG - Green/Yellow
OLF4160700
4160700 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 10 AWG - Green/Yellow OLF4160700
This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request. LAPP part number 4160700. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160700 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48

This LAPP ÖLFLEX® Multi-standard Hook-Up Wire H05V-K was designed to meet North American and European market requirements. It passes H07V-K, UL AWM, CSA TEW & CE. Available with embossed cable markings upon request.

LAPP part number 4160700.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 4160700 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : PVC INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.20 NOMINAL OD (MM) : 5.1 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CSA TYPE : TEW WEIGHT LBS/MFT : 48

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number OLF4160700
Product Name 4160700 - LAPP ÖLFLEX® Multi-Standard <HAR> Hook-Up Wire H07V-K - 10 AWG - Green/Yellow
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW
Rated Voltage 600 volts
Nominal Diameter 0.2000 inch (5.08 mm)
Wire Weight 0.0480 to 48 lbs/ft (0.0714 to 71.43 g/mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details
Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 114721-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details