Lapp Tannehill 2218120 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 18 AWG 12 Conductor - Black OLF2218120

Description
LAPP ÖLFLEX® TRAY II CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2218120 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2218120 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 223
Description
LAPP ÖLFLEX® TRAY II CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2218120 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2218120 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 223

Suppliers

Company
Product
Description
Supplier Links
2218120 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 18 AWG 12 Conductor - Black - OLF2218120 - Lapp Tannehill
Savage, MN, United States
2218120 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 18 AWG 12 Conductor - Black
OLF2218120
2218120 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 18 AWG 12 Conductor - Black OLF2218120
LAPP ÖLFLEX® TRAY II CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2218120 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2218120 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 223

LAPP ÖLFLEX® TRAY II CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor.

  • Easier to pull than standard tray cables; lower labor costs
  • Black numbered conductors for easy identification
  • Improved shielding effectiveness
  • LAPP part number 2218120

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2218120 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.508 NOMINAL OD (MM) : 12.9 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL ITC-ER UL PLTC-ER UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC) UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 223

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2218120
Product Name 2218120 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 18 AWG 12 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC/Nylon
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC UL WTTC Direct Burial (ITC)
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534157 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details