Lapp Tannehill 2202040 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 2 AWG 4 Conductor - Black OLF2202040

Description
LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2202040 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2202040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.309 NOMINAL OD (MM) : 33.2 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 1951
Description
LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2202040 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2202040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.309 NOMINAL OD (MM) : 33.2 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 1951

Suppliers

Company
Product
Description
Supplier Links
2202040 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 2 AWG 4 Conductor - Black - OLF2202040 - Lapp Tannehill
Savage, MN, United States
2202040 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 2 AWG 4 Conductor - Black
OLF2202040
2202040 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 2 AWG 4 Conductor - Black OLF2202040
LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor. Easier to pull than standard tray cables; lower labor costs Black numbered conductors for easy identification Improved shielding effectiveness LAPP part number 2202040 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2202040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.309 NOMINAL OD (MM) : 33.2 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 1951

LAPP ÖLFLEX® TRAY II CY CY is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility, making it much easier to pull through tray. With UL TC-ER approval, no conduit is needed so you can reduce material costs along with saving on labor.

  • Easier to pull than standard tray cables; lower labor costs
  • Black numbered conductors for easy identification
  • Improved shielding effectiveness
  • LAPP part number 2202040

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2202040 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® TRAY II / TRAY II CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black with white printing plus green/yellow ground CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 1.309 NOMINAL OD (MM) : 33.2 INSULATION : PVC/Nylon VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -25°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL WTTC UL STYLE / STANDARD : UL 13 UL 1063 UL 1277 UL 1690 UL 2250 APPLICATION : Industrial plant expansions; automotive plants; tray wiring; anywhere VNTC® cables are used WEIGHT LBS/MFT : 1951

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2202040
Product Name 2202040 - LAPP ÖLFLEX® TRAY II CY Shielded Flexible Tray Cable - 2 AWG 4 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Insulation Polyvinyl Chloride; PVC/Nylon
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL WTTC
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349890 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details