LAPP UNITRONIC® BUS ASi FD is a geometrically-coded,
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170831 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi FD AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) VOLTAGE : 300V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF2170831 |
| Product Name | 2170831 - LAPP UNITRONIC® Bus ASi FD Bus Cable - 2 x 16 AWG - Black - TPE |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 2 # |