Lapp Tannehill 2170826 - LAPP UNITRONIC® Bus PB Bus Cable - 24 AWG/1 Pair, 7 wire - Violet - PVC - Fast Connect OLF2170826

Description
LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170826. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170826 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170826. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170826 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170826 - LAPP UNITRONIC® Bus PB Bus Cable - 24 AWG/1 Pair, 7 wire - Violet - PVC - Fast Connect - OLF2170826 - Lapp Tannehill
Savage, MN, United States
2170826 - LAPP UNITRONIC® Bus PB Bus Cable - 24 AWG/1 Pair, 7 wire - Violet - PVC - Fast Connect
OLF2170826
2170826 - LAPP UNITRONIC® Bus PB Bus Cable - 24 AWG/1 Pair, 7 wire - Violet - PVC - Fast Connect OLF2170826
LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170826. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170826 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS PB cables are designed for automation networks requiring fast and reliable data exchange between controllers and field devices. Additional styles are available upon request (e.g., armored, high temperature, direct burial for outdoor, PROFIBUS PA for intrinsic safety). It is ideal for automation devices like sensors, actuators, PLCs, and PCs in dry or damp environments; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170826.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170826 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid & Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170826
Product Name 2170826 - LAPP UNITRONIC® Bus PB Bus Cable - 24 AWG/1 Pair, 7 wire - Violet - PVC - Fast Connect
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
FEP Multiconductor Cable - CZ 1325-2F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details