Lapp Tannehill 2170371 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 14 AWG - Yellow - Rubber OLF2170371

Description
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170371 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Rubber VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170371 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Rubber VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
2170371 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 14 AWG - Yellow - Rubber - OLF2170371 - Lapp Tannehill
Savage, MN, United States
2170371 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 14 AWG - Yellow - Rubber
OLF2170371
2170371 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 14 AWG - Yellow - Rubber OLF2170371
LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170371. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170371 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Rubber VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® BUS ASi is a geometrically-coded, 2-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is available with 3 different jackets: PVC, rubber, or TPE. The voltage drop on the long distance version is smaller due to larger conductor cross-sections. Ideal for data and power transmission between sensors, actuators, slaves, repeaters and master; TPE version suitable for wet areas and cooling lubricants. LAPP part number 2170371.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170371 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : AS-i Bus SERIES : UNITRONIC® BUS ASi AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Rubber VOLTAGE : 300V TEMPERATURE : -40°F to +185°F -40°C to +85°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170371
Product Name 2170371 - LAPP UNITRONIC® Bus ASi Bus Cable - 2 x 14 AWG - Yellow - Rubber
Cable Jacket Rubber
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 1307913001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details