Lapp Tannehill 2170353 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Blue - Armored Cable OLF2170353

Description
LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170353. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170353 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170353. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170353 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170353 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Blue - Armored Cable - OLF2170353 - Lapp Tannehill
Savage, MN, United States
2170353 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Blue - Armored Cable
OLF2170353
2170353 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Blue - Armored Cable OLF2170353
LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170353. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170353 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170353.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170353 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170353
Product Name 2170353 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Blue - Armored Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 534025 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details