Lapp Tannehill 2170350 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Yellow OLF2170350

Description
LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170350. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170350 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170350. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170350 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170350 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Yellow - OLF2170350 - Lapp Tannehill
Savage, MN, United States
2170350 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Yellow
OLF2170350
2170350 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Yellow OLF2170350
LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170350. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170350 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS FOUNDATION Fieldbus has been specifically designed to meet the demands of the hazardous industrial and process automation. Using a distributed architecture where the control is in the devices themselves, FOUNDATION Fieldbus integrates low-speed sensors and actuators with high-speed controllers and servers in a single system. Ideal for sensors, actuators and PLCs in intrinsically safe areas like magnetic flow meters, temperature transmitters, and pressure transmitters. LAPP part number 2170350.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170350 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : Foundation Fieldbus SERIES : UNITRONIC® BUS FOUNDATION Fieldbus AWG/GAUGE : 18 & 18 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Yellow JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.311 NOMINAL OD (MM) : 7.9 VOLTAGE : 300V TEMPERATURE : -13°F to +221°F -25°C to +105°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170350
Product Name 2170350 - LAPP UNITRONIC® Bus FOUNDATION FieldBus Bus Cable - 18 AWG/1 Pair + 18 AWG/1 Conductor - Yellow
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 022623-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details