Lapp Tannehill 2170347 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC OLF2170347

Description
LAPP UNITRONIC® BUS DeviceNet FD Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. DeviceNet bus systems; cable tracks and moving machine parts; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170347. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170347 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : 14°F to +167°F -10°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS DeviceNet FD Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. DeviceNet bus systems; cable tracks and moving machine parts; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170347. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170347 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : 14°F to +167°F -10°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170347 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC - OLF2170347 - Lapp Tannehill
Savage, MN, United States
2170347 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC
OLF2170347
2170347 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC OLF2170347
LAPP UNITRONIC® BUS DeviceNet FD Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. DeviceNet bus systems; cable tracks and moving machine parts; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170347. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170347 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : 14°F to +167°F -10°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS DeviceNet FD Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. DeviceNet bus systems; cable tracks and moving machine parts; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170347.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170347 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet FD AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : 14°F to +167°F -10°C to +75°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170347
Product Name 2170347 - LAPP UNITRONIC® Bus DeviceNet FD Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Interface Adapters & Converters - 1901827 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details