Lapp Tannehill 2170343 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC OLF2170343

Description
LAPP UNITRONIC® BUS DeviceNet Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. It is ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170343. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170343 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS DeviceNet Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. It is ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170343. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170343 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170343 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC - OLF2170343 - Lapp Tannehill
Savage, MN, United States
2170343 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC
OLF2170343
2170343 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC OLF2170343
LAPP UNITRONIC® BUS DeviceNet Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. It is ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170343. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170343 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS DeviceNet Violet cables provide reliable data and power transfer between industrial automation devices like sensors, actuators & PLCs. The cables are designed to perform in harsh chemical & mechanical environments and are in full compliance with ODVA specifications. It is ideal for DeviceNet bus systems; automation devices like sensors, actuators, PLCs, and PCs. LAPP part number 2170343.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170343 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : DeviceNet SERIES : UNITRONIC® BUS DeviceNet AWG/GAUGE : 22 & 24 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Violet JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9 VOLTAGE : 300V TEMPERATURE : -4°F to +167°F -20°C to +75°C FLEXIBILITY : Stationary ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170343
Product Name 2170343 - LAPP UNITRONIC® Bus DeviceNet Bus Cable - 24 AWG/1 Pair + 22 AWG/1 Pair - Violet - PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349656 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details