Lapp Tannehill 2170332 - LAPP UNITRONIC® Bus PB TORSION Bus Cable - 22 AWG/1 Pair - Violet OLF2170332

Description
LAPP UNITRONIC® BUS PB TORSION is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170332. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170332 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB TORSION AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 300V TEMPERATURE : -13°F to +167°F -25°C to +75°C FLEXIBILITY : Torsion ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved
Description
LAPP UNITRONIC® BUS PB TORSION is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170332. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170332 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB TORSION AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 300V TEMPERATURE : -13°F to +167°F -25°C to +75°C FLEXIBILITY : Torsion ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
2170332 - LAPP UNITRONIC® Bus PB TORSION Bus Cable - 22 AWG/1 Pair - Violet - OLF2170332 - Lapp Tannehill
Savage, MN, United States
2170332 - LAPP UNITRONIC® Bus PB TORSION Bus Cable - 22 AWG/1 Pair - Violet
OLF2170332
2170332 - LAPP UNITRONIC® Bus PB TORSION Bus Cable - 22 AWG/1 Pair - Violet OLF2170332
LAPP UNITRONIC® BUS PB TORSION is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170332. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170332 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB TORSION AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 300V TEMPERATURE : -13°F to +167°F -25°C to +75°C FLEXIBILITY : Torsion ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

LAPP UNITRONIC® BUS PB TORSION is designed for automation networks requiring fast and reliable data exchange between controllers and field devices. It is ideal for torsion applications like robots; PROFIBUS-DP/FMS/FIP bus systems. LAPP part number 2170332.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170332 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : PROFIBUS- DP PROFIBUS -FIP PROFIBUS -FMS SERIES : UNITRONIC® BUS PB TORSION AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 300V TEMPERATURE : -13°F to +167°F -25°C to +75°C FLEXIBILITY : Torsion ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170332
Product Name 2170332 - LAPP UNITRONIC® Bus PB TORSION Bus Cable - 22 AWG/1 Pair - Violet
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil Braid; Foil Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details