Lapp Tannehill 2170278 - LAPP UNITRONIC® BUS CAN FD P Cable - 20 AWG/1 pair - Violet OLF2170278

Description
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170278 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170278 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 50
Description
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170278 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170278 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 50

Suppliers

Company
Product
Description
Supplier Links
2170278 - LAPP UNITRONIC® BUS CAN FD P Cable - 20 AWG/1 pair - Violet - OLF2170278 - Lapp Tannehill
Savage, MN, United States
2170278 - LAPP UNITRONIC® BUS CAN FD P Cable - 20 AWG/1 pair - Violet
OLF2170278
2170278 - LAPP UNITRONIC® BUS CAN FD P Cable - 20 AWG/1 pair - Violet OLF2170278
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170278 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170278 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 50

LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170278 is available to purchase online.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170278 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 50

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170278
Product Name 2170278 - LAPP UNITRONIC® BUS CAN FD P Cable - 20 AWG/1 pair - Violet
Cable Jacket Halogen-Free PUR
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Insulation Insulation consists of foamed fluoropolymer
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1631313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details