Lapp Tannehill 2170272 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/1 pair - Violet OLF2170272

Description
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170272 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170272 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 27
Description
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170272 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170272 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 27

Suppliers

Company
Product
Description
Supplier Links
2170272 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/1 pair - Violet - OLF2170272 - Lapp Tannehill
Savage, MN, United States
2170272 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/1 pair - Violet
OLF2170272
2170272 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/1 pair - Violet OLF2170272
LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170272 is available to purchase online. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170272 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 27

LAPP UNITRONIC® BUS CAN FD P is designed to the CAN open and ISO 11898 standard. It is well suited for high-speed motion control and feedback loop applications, providing high reliability and efficient use of network bandwidth. LAPP part number 2170272 is available to purchase online.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 2170272 AVAILABILITY : In Stock TYPE : Bus PROTOCOLS : CAN Bus SERIES : UNITRONIC® BUS CAN FD P AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Pair 1: white & brown Pair 2: green & yellow CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Violet JACKET MATERIAL : Halogen-Free PUR NOMINAL OD (IN) : 0.252 NOMINAL OD (MM) : 6.4 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved WEIGHT LBS/MFT : 27

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF2170272
Product Name 2170272 - LAPP UNITRONIC® BUS CAN FD P Cable - 24 AWG/1 pair - Violet
Cable Jacket Halogen-Free PUR
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Ribbon Cable - 1792527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details